Manufacturer: Diodes Incorporated
Win Source Part Number: 810945-PI6LC4820ZDEX
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 312.5MHz
Number of Circuits: 1
Input: HCSL, LVDS, LVPECL, Crystal
Output: LVDS, LVPECL
PLL: Yes
Main Purpose: Ethernet
Supplier Device Package: 48-TQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: PI6LC4820
IC CLOCK GENERATOR TQFN Product overview: PI6LC4820ZDEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4820ZDEX can be used for catalog matching and distributor lookup.
Ethernet IC 312.5MHz 1 Output 48-TQFN (7x7)
IC CLOCK GENERATOR TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 810945-PI6LC4820ZDEX | 763-PI6LC4820ZDEX | PI6LC4820ZDEX-ND | PI6LC4820ZDEX |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - PI6LC4820ZDEX | TQFN Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | ||
| Bus Interface | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | LVDS, LVPECL | LVPECL; LVDS | |
| Package Type | Surface Mount | Tape & Reel (TR) | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |