DIODES Incorporated Application Specific Clock/Timing PI6LC4820ZDE

Description
Ethernet IC 312.5MHz 1 Output 48-TQFN (7x7)
Request a Quote Datasheet
Description
Ethernet IC 312.5MHz 1 Output 48-TQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - PI6LC4820ZDE-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6LC4820ZDE-ND
Application Specific Clock/Timing PI6LC4820ZDE-ND
Ethernet IC 312.5MHz 1 Output 48-TQFN (7x7)

Ethernet IC 312.5MHz 1 Output 48-TQFN (7x7)

Buy Now Datasheet
Clock and Timing IC - 763-PI6LC4820ZDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-PI6LC4820ZDE
Clock and Timing IC 763-PI6LC4820ZDE
IC CLOCK GENERATOR 48TQFN Product overview: PI6LC4820ZDE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4820ZDE can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 48TQFN Product overview: PI6LC4820ZDE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4820ZDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - PI6LC4820ZDE - 811299-PI6LC4820ZDE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6LC4820ZDE
811299-PI6LC4820ZDE
Clock/Timing - Clock/Timing - Application Specific - PI6LC4820ZDE 811299-PI6LC4820ZDE
Manufacturer: Diodes Incorporated Win Source Part Number: 811299-PI6LC4820ZDE Packaging: Tray Mounting Style: SMD Frequency - Max: 312.5MHz Number of Circuits: 1 Input: HCSL, LVDS, LVPECL, Crystal Output: LVDS, LVPECL PLL: Yes Main Purpose: Ethernet Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 811299-PI6LC4820ZDE
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 312.5MHz
Number of Circuits: 1
Input: HCSL, LVDS, LVPECL, Crystal
Output: LVDS, LVPECL
PLL: Yes
Main Purpose: Ethernet
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Application Specific - PI6LC4820ZDE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6LC4820ZDE
Clock/Timing - Application Specific PI6LC4820ZDE
IC CLOCK GENERATOR 48TQFN

IC CLOCK GENERATOR 48TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks IC Clocks
Product Number PI6LC4820ZDE-ND 763-PI6LC4820ZDE 811299-PI6LC4820ZDE PI6LC4820ZDE
Product Name Application Specific Clock/Timing Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - PI6LC4820ZDE Clock/Timing - Application Specific
Bus Interface LVPECL; LVDS LVDS, LVPECL ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Package Type Surface Mount; 48-VFQFN Exposed Pad Tray Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 312 MHz 312 MHz 312 MHz 312 MHz
Unlock Full Specs
to access all available technical data