Clock Generator IC 156.25MHz 1 48-LQFP Exposed Pad
IC FLEXOUT LOW JITTER CLK 48LQFP
Clock Generator IC 156.25MHz 1 48-LQFP Exposed Pad
IC FLEXOUT LOW JITTER CLK 48LQFP
IC CLOCK GENERATOR 48LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6CXG06F62AFBEIE-ND | PI6CXG06F62AFBEIE | PI6CXG06F62AFBEIE | PI6CXG06F62AFBEIE | PI6CXG06F62AFBEIE |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | LVPECL; HCSL | ECL; PECL; LVPECL; LVDS; HCSL, LVDS, LVPECL | HCSL, LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; HCSL, LVDS, LVPECL | |
| Package Type | Surface Mount; 48-LQFP Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 48-LQFP Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |