DIODES Incorporated Clock Generators, PLLs, Frequency Synthesizers PI6CX201ALEX

Description
"IC 25MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC 25MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PI6CX201ALEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PI6CX201ALEX-ND
Clock Generators, PLLs, Frequency Synthesizers PI6CX201ALEX-ND
"IC 25MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"IC 25MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CX201ALEX - 715763-PI6CX201ALEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CX201ALEX
715763-PI6CX201ALEX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CX201ALEX 715763-PI6CX201ALEX
Manufacturer: Diodes Incorporated Win Source Part Number: 715763-PI6CX201ALEX Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 25MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: PI6CX201 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: Diodes Incorporated
Win Source Part Number: 715763-PI6CX201ALEX
Packaging: Tape and Reel
Mounting Style: SMD
Frequency - Max: 25MHz
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: PI6CX201
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Singapore, Singapore
Clock and Timing IC
728-PI6CX201ALEX
Clock and Timing IC 728-PI6CX201ALEX
IC JITTER ATTEN 20TSSOP Product overview: PI6CX201ALEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CX201ALEX can be used for catalog matching and distributor lookup.

IC JITTER ATTEN 20TSSOP Product overview: PI6CX201ALEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CX201ALEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CX201ALEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6CX201ALEX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6CX201ALEX
IC JITTER ATTEN 20TSSOP

IC JITTER ATTEN 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CX201ALEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6CX201ALEX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PI6CX201ALEX
IC JITTER ATTEN 20TSSOP

IC JITTER ATTEN 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number PI6CX201ALEX-ND 715763-PI6CX201ALEX 728-PI6CX201ALEX PI6CX201ALEX PI6CX201ALEX
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CX201ALEX Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Surface Mount; Clock Generator
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data