Manufacturer: Pericom
Win Source Part Number: 1237641-PI6CX201ALE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
"IC 25MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
IC JITTER ATTEN 20TSSOP Product overview: PI6CX201ALE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CX201ALE can be used for catalog matching and distributor lookup.
IC JITTER ATTEN 20TSSOP
IC JITTER ATTEN 20TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1237641-PI6CX201ALE | PI6CX201ALE-ND | 728-PI6CX201ALE | PI6CX201ALE | PI6CX201ALE |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CX201ALE | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Surface Mount; Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS, LVTTL | |||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tube | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |