Pericom Semiconductor Corp. 27 MHz 3.3V Clock and Timing IC PI6CX100-27W

Description
27 MHz 3.3V VCXO for Set-Top Box Applications Product overview: PI6CX100-27W from Pericom Semiconductor Corp. (Diodes Incorporated) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27 MHz, 3.3V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PI6CX100-27W can be used for catalog matching and distributor lookup.
Request a Quote
Description
27 MHz 3.3V VCXO for Set-Top Box Applications Product overview: PI6CX100-27W from Pericom Semiconductor Corp. (Diodes Incorporated) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27 MHz, 3.3V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PI6CX100-27W can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27 MHz 3.3V Clock and Timing IC
689-PI6CX100-27W
27 MHz 3.3V Clock and Timing IC 689-PI6CX100-27W
27 MHz 3.3V VCXO for Set-Top Box Applications Product overview: PI6CX100-27W from Pericom Semiconductor Corp. (Diodes Incorporated) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27 MHz, 3.3V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PI6CX100-27W can be used for catalog matching and distributor lookup.

27 MHz 3.3V VCXO for Set-Top Box Applications Product overview: PI6CX100-27W from Pericom Semiconductor Corp. (Diodes Incorporated) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27 MHz, 3.3V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PI6CX100-27W can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PI6CX100-27W
1237640-PI6CX100-27W
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PI6CX100-27W 1237640-PI6CX100-27W
Manufacturer: Pericom Win Source Part Number: 1237640-PI6CX100-27W Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1237640-PI6CX100-27W
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-PI6CX100-27W 1237640-PI6CX100-27W
Product Name 27 MHz 3.3V Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PI6CX100-27W
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CYI9531OXCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
NA555 Precision Timers - NA555DR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
5 suppliers
Dual CMOS Analog RC Timer - ALD7556PBL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP14
Supply Voltage 2 to 10 volts
View Details
2 suppliers