Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011076-PI6CX100-272
Mounting: SMD (SMT)
Frequency: 27 MHz
Operating Supply Voltage: 3.3 V
Frequency Stability: 50 ppm
Load Capacitance: 14 pF
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Duty Cycle: 55 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011076-PI6CX100-272WEX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI6CX100-272WEX |