Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI6CVF857AEX PI6CVF857AEX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022301-PI6CVF857AEX Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 2.6 V Number of Elements: 1 Number of Pins: 48 Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.18 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022301-PI6CVF857AEX Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 2.6 V Number of Elements: 1 Number of Pins: 48 Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.18 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI6CVF857AEX - 1022301-PI6CVF857AEX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI6CVF857AEX
1022301-PI6CVF857AEX
OEM Parts - OEM Parts (O - R) - PI6CVF857AEX 1022301-PI6CVF857AEX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022301-PI6CVF857AEX Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 2.6 V Number of Elements: 1 Number of Pins: 48 Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.18 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022301-PI6CVF857AEX
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 2.6 V
Number of Elements: 1
Number of Pins: 48
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.18 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1022301-PI6CVF857AEX
Product Name OEM Parts - OEM Parts (O - R) - PI6CVF857AEX
Unlock Full Specs
to access all available technical data