Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI6CV857LAX PI6CV857LAX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989888-PI6CV857LAX Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Number of Elements: 1 Number of Pins: 48 Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989888-PI6CV857LAX Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Number of Elements: 1 Number of Pins: 48 Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI6CV857LAX - 989888-PI6CV857LAX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI6CV857LAX
989888-PI6CV857LAX
OEM Parts - OEM Parts (O - R) - PI6CV857LAX 989888-PI6CV857LAX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989888-PI6CV857LAX Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V Number of Elements: 1 Number of Pins: 48 Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989888-PI6CV857LAX
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
Number of Elements: 1
Number of Pins: 48
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989888-PI6CV857LAX
Product Name OEM Parts - OEM Parts (O - R) - PI6CV857LAX
Unlock Full Specs
to access all available technical data