IC CLK BUF DDR 200MHZ 1CIRC / Zero Delay Buffer 10-Out Differential 48-Pin TSSOP Product overview: PI6CV857BAE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CV857BAE can be used for catalog matching and distributor lookup.
Memory, DDR, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 48-TSSOP
IC CLK BUF DDR 200MHZ 1CIRC
Memory, DDR, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 48-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-PI6CV857BAE | PI6CV857BAE-ND | PI6CV857BAE | PI6CV857BAE |
| Product Name | 200MHZ TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | SSTL-2 | SSTL | SSTL-2 | |
| Package Type | Tube | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |