Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216501-PI6CV857AE
Number of Circuits: 1
Operating Supply Voltage: 2.5 V
Number of Elements: 1
Number of Pins: 28
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1216501-PI6CV857AE |
| Product Name | Custom Parts - Custom Parts (N - R) - PI6CV857AE |