"PLL Clock Driver IC 170MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 791837-PI6CV855LE
Packaging: Tube
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 170MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: PI6CV855
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): PI6CV855LX; PI6CV855L; PI6CV855LEX;
Introduction Date: November 12, 2008
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC PLL CLOCK DRIVER 28TSSOP Product overview: PI6CV855LE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CV855LE can be used for catalog matching and distributor lookup.
IC PLL CLKDVR SSTL_2 DDR 28TSSOP
IC PLL CLKDVR SSTL_2 DDR 28TSSOP
PLL Clock Driver IC 170MHz 1 28-TSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6CV855LE-ND | 791837-PI6CV855LE | 728-PI6CV855LE | PI6CV855LE | PI6CV855LE | PI6CV855LE |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CV855LE | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Generator | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | |
| Bus Interface | SSTL | SSTL; SSTL-2 | SSTL-2 | SSTL-2 | SSTL-2 | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Tube | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts |