DIODES Incorporated Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CV855L PI6CV855L

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037137-PI6CV855L Packaging: Tube/Rail Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 170MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037137-PI6CV855L Packaging: Tube/Rail Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 170MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CV855L
037137-PI6CV855L
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CV855L 037137-PI6CV855L
Manufacturer: Diodes Incorporated Win Source Part Number: 037137-PI6CV855L Packaging: Tube/Rail Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 170MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 037137-PI6CV855L
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 170MHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 728-PI6CV855L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-PI6CV855L
Clock and Timing IC 728-PI6CV855L
IC PLL CLKDVR SSTL_2 DDR 28TSSOP Product overview: PI6CV855L from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CV855L can be used for catalog matching and distributor lookup.

IC PLL CLKDVR SSTL_2 DDR 28TSSOP Product overview: PI6CV855L from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CV855L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 037137-PI6CV855L 728-PI6CV855L
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CV855L Clock and Timing IC
Device Type Clock Generator
Bus Interface SSTL; SSTL-2 SSTL-2
Package Type Surface Mount; 28-TSSOP Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 690-ICM7170AIBG - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
3 suppliers
 - 531BC000185DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers