DIODES Incorporated Clock Buffers, Drivers PI6CV304LEX

Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6CV304LEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6CV304LEXCT-ND
Clock Buffers, Drivers PI6CV304LEXCT-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI6CV304LEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6CV304LEXDKR-ND
Clock Buffers, Drivers PI6CV304LEXDKR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI6CV304LEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6CV304LEXTR-ND
Clock Buffers, Drivers PI6CV304LEXTR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV304LEX - 061619-PI6CV304LEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV304LEX
061619-PI6CV304LEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV304LEX 061619-PI6CV304LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061619-PI6CV304LEX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management, Medical

Manufacturer: Diodes Incorporated
Win Source Part Number: 061619-PI6CV304LEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management, Medical

Buy Now Datasheet
Clock Buffer, 160Mhz, -40 To 85Deg C Diodes Inc. - 29AK3728 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 160Mhz, -40 To 85Deg C Diodes Inc.
29AK3728
Clock Buffer, 160Mhz, -40 To 85Deg C Diodes Inc. 29AK3728
CLOCK BUFFER, 160MHZ, -40 TO 85DEG C

CLOCK BUFFER, 160MHZ, -40 TO 85DEG C

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - PI6CV304LEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6CV304LEX
Clock/Timing - Clock Buffers, Drivers PI6CV304LEX
IC CLK BUFFER 1:4 160MHZ 8TSSOP

IC CLK BUFFER 1:4 160MHZ 8TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - PI6CV304LEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI6CV304LEX
Clock Buffers, Drivers PI6CV304LEX
IC CLK BUFFER 1:4 160MHZ 8TSSOP

IC CLK BUFFER 1:4 160MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI6CV304LEXCT-ND 061619-PI6CV304LEX 29AK3728 PI6CV304LEX PI6CV304LEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV304LEX Clock Buffer, 160Mhz, -40 To 85Deg C Diodes Inc. Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Generator Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 8-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers