DIODES Incorporated Clock Buffers, Drivers PI6CV2304WEX

Description
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 31-PI6CV2304WEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CV2304WEXCT-ND
Clock Buffers, Drivers 31-PI6CV2304WEXCT-ND
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CV2304WEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CV2304WEXDKR-ND
Clock Buffers, Drivers 31-PI6CV2304WEXDKR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CV2304WEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CV2304WEXTR-ND
Clock Buffers, Drivers 31-PI6CV2304WEXTR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304WEX - 791836-PI6CV2304WEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304WEX
791836-PI6CV2304WEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304WEX 791836-PI6CV2304WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791836-PI6CV2304WEX Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 140MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, TTL Output: LVCMOS Family Name: PI6CV2304 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 9112AM-27; 9112AM-27T; 9112AM-27LF; 9112AM-27LFT; Introduction Date: April 25, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 791836-PI6CV2304WEX
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 140MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, TTL
Output: LVCMOS
Family Name: PI6CV2304
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 9112AM-27; 9112AM-27T; 9112AM-27LF; 9112AM-27LFT;
Introduction Date: April 25, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6CV2304WEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6CV2304WEX
Clock/Timing - Clock Buffers, Drivers PI6CV2304WEX
IC CLK BUFFER 1:4 140MHZ 8SOIC

IC CLK BUFFER 1:4 140MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 31-PI6CV2304WEXCT-ND 791836-PI6CV2304WEX PI6CV2304WEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304WEX Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11347-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers