Pericom Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304WE PI6CV2304WE

Description
Manufacturer: Pericom Win Source Part Number: 1237634-PI6CV2304WE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 1237634-PI6CV2304WE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304WE - 1237634-PI6CV2304WE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304WE
1237634-PI6CV2304WE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304WE 1237634-PI6CV2304WE
Manufacturer: Pericom Win Source Part Number: 1237634-PI6CV2304WE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237634-PI6CV2304WE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - PI6CV2304WE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6CV2304WE-ND
Clock Buffers, Drivers PI6CV2304WE-ND
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Low Skew Clock Driver, 6C Series, 4 True Output(s), 0 Inverted Output(s), PDSO8, 0.150 INCH, GREEN, MS-012D/AA, SOIC-8 - 17606-PI6CV2304WE - Utmel Electronic Limited
Hong Kong, China
Low Skew Clock Driver, 6C Series, 4 True Output(s), 0 Inverted Output(s), PDSO8, 0.150 INCH, GREEN, MS-012D/AA, SOIC-8
17606-PI6CV2304WE
Low Skew Clock Driver, 6C Series, 4 True Output(s), 0 Inverted Output(s), PDSO8, 0.150 INCH, GREEN, MS-012D/AA, SOIC-8 17606-PI6CV2304WE
Low Skew Clock Driver, 6C Series, 4 True Output(s), 0 Inverted Output(s), PDSO8, 0.150 INCH, GREEN, MS-012D/AA, SOIC-8

Low Skew Clock Driver, 6C Series, 4 True Output(s), 0 Inverted Output(s), PDSO8, 0.150 INCH, GREEN, MS-012D/AA, SOIC-8

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - PI6CV2304WE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6CV2304WE
Clock/Timing - Clock Buffers, Drivers PI6CV2304WE
IC CLK BUFFER 1:4 140MHZ 8SOIC

IC CLK BUFFER 1:4 140MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1237634-PI6CV2304WE PI6CV2304WE-ND 17606-PI6CV2304WE PI6CV2304WE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304WE Clock Buffers, Drivers Low Skew Clock Driver, 6C Series, 4 True Output(s), 0 Inverted Output(s), PDSO8, 0.150 INCH, GREEN, MS-012D/AA, SOIC-8 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers
Clock Buffers, Drivers - CYW256OXCT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Clock Driver
Bus Interface Clock
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers