Manufacturer: Diodes Incorporated
Win Source Part Number: 061618-PI6CV2304LEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
"Clock Fanout Buffer (Distribution) IC 1:4 140MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:4 140MHZ 8TSSOP
IC CLK BUFFER 1:4 140MHZ 8TSSOP
IC CLK BUFFER 1:4 140MHZ 8TSSOP
IC CLK BUFFER 1:4 140MHZ 8TSSOP
CLOCK BUFFER, 140MHZ, -40 TO 85DEG C
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 061618-PI6CV2304LEX | 31-PI6CV2304LEXTR-ND | PI6CV2304LEX | PI6CV2304LEX | 29AK3727 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6CV2304LEX | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 140Mhz, -40 To 85Deg C Diodes Inc. |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |