IC CLOCK GENERATOR 48TQFN Product overview: PI6CG33801CZLIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CG33801CZLIEX
Clock Generator IC 100MHz 1 48-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 48-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 48-VFQFN Exposed Pad
Win Source Part Number: 1383161-PI6CG33801CZ
Category: Integrated Circuits (ICs)>Clock/Timing>C
Series: Automotive, AEC-Q100
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 3,000 pcs
Input: CMOS, Crystal
Output: HCSL
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI6CG33801
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CLOCK GENERATOR,V-QFN6060-
Clock Generator IC 100MHz 1 48-VFQFN Exposed Pad
IC CLOCK GENERATOR 48TQFN
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PI6CG33801CZLIEX | 31-PI6CG33801CZLIEXCT-ND | 1383161-PI6CG33801CZLIEX | PI6CG33801CZLIEX | PI6CG33801CZLIEX | PI6CG33801CZLIEX | 29AK3723 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 100Mhz, -40 To 85Deg C Diodes Inc. |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | HCSL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | ||
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 25 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |