IC CLOCK GENERATOR 48TQFN
IC CLOCK GENERATOR 48TQFN
IC CLOCK GENERATOR 48TQFN
Win Source Part Number: 1383162-PI6CG33801CZ
Category: Integrated Circuits (ICs)>Clock/Timing>C
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 3,000 pcs
Input: CMOS, Crystal
Output: HCSL
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC CLOCK GENERATOR 48TQFN Product overview: PI6CG33801CZLIEX-13R
IC CLOCK GENERATOR 48TQFN
Clock Generator IC 100MHz 1 48-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 31-PI6CG33801CZLIEX-13RTR-ND | 1383162-PI6CG33801CZLIEX-13R | 728-PI6CG33801CZLIEX-13R | PI6CG33801CZLIEX-13R | PI6CG33801CZLIEX-13R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | HCSL |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 48-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |