DIODES Incorporated Clock Generators, PLLs, Frequency Synthesizers PI6CG33602CZLAIEX

Description
Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad
Request a Quote
Description
Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI6CG33602CZLAIEX is a 6-output clock generator designed for PCIe applications, supporting Gen1 through Gen5 standards. It operates with a 3.3V supply and utilizes a 25MHz crystal or CMOS reference input to produce 100MHz low power differential HCSL outputs, featuring on-chip terminations that eliminate the need for 24 external resistors, simplifying layout. The device is equipped with a buffered reference output for low noise applications and offers programmable features such as slew rate and output amplitude adjustments via SMBus, allowing for tailored performance. The clock generator boasts very low jitter, with differential cycle-to-cycle jitter specifications under 50ps, and complies with PCIe jitter requirements. It also includes selectable spread-spectrum options to mitigate EMI, making it suitable for various applications. The product is packaged in a 40-lead TQFN format and is fully RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The PI6CG33602CZLAIEX is a 6-output clock generator designed for PCIe applications, supporting Gen1 through Gen5 standards. It operates with a 3.3V supply and utilizes a 25MHz crystal or CMOS reference input to produce 100MHz low power differential HCSL outputs, featuring on-chip terminations that eliminate the need for 24 external resistors, simplifying layout. The device is equipped with a buffered reference output for low noise applications and offers programmable features such as slew rate and output amplitude adjustments via SMBus, allowing for tailored performance. The clock generator boasts very low jitter, with differential cycle-to-cycle jitter specifications under 50ps, and complies with PCIe jitter requirements. It also includes selectable spread-spectrum options to mitigate EMI, making it suitable for various applications. The product is packaged in a 40-lead TQFN format and is fully RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 31-PI6CG33602CZLAIEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
31-PI6CG33602CZLAIEXCT-ND
Clock Generators, PLLs, Frequency Synthesizers 31-PI6CG33602CZLAIEXCT-ND
Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad

Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 31-PI6CG33602CZLAIEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
31-PI6CG33602CZLAIEXTR-ND
Clock Generators, PLLs, Frequency Synthesizers 31-PI6CG33602CZLAIEXTR-ND
Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad

Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 31-PI6CG33602CZLAIEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
31-PI6CG33602CZLAIEXDKR-ND
Clock Generators, PLLs, Frequency Synthesizers 31-PI6CG33602CZLAIEXDKR-ND
Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad

Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CG33602CZLAIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6CG33602CZLAIEX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6CG33602CZLAIEX
CLOCK GENERATOR,W-QFN5050- 40,T&R

CLOCK GENERATOR,W-QFN5050-40,T&R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CG33602CZLAIEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6CG33602CZLAIEX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PI6CG33602CZLAIEX
IC CLOCK GENERATOR 40TQFN

IC CLOCK GENERATOR 40TQFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - PI6CG33602CZLAIEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PI6CG33602CZLAIEX
Clock Generators, PLLs, Frequency Synthesizers PI6CG33602CZLAIEX
Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad

Clock Generator IC 100MHz 1 40-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 31-PI6CG33602CZLAIEXCT-ND PI6CG33602CZLAIEX PI6CG33602CZLAIEX PI6CG33602CZLAIEX
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface HCSL CMOS; CMOS, HCSL CMOS; CMOS, HCSL
Package Type Surface Mount; 40-WFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 40-WFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXC-029-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Buffers, Drivers - 100EL11M - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details