IC CLOCK GENERATOR 24TQFN Product overview: PI6CG33202CZDIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CG33202CZDIEX
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
Win Source Part Number: 1379462-PI6CG33202CZ
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: Clock Generator
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-TQFN (4x4)
Base Product Number: PI6CG33202
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: HCSL
Number of Circuits: 1
PLL: Yes
Input: CMOS, Crystal
Frequency - Max: 100MHz
Divider/Multiplier: No/No
IC CLOCK GENERATOR 24TQFN
CLOCK GENERATOR,V-QFN4040-
CLOCK GENERATOR,V-QFN4040-
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PI6CG33202CZDIEX | 31-PI6CG33202CZDIEXCT-ND | 1379462-PI6CG33202CZDIEX | PI6CG33202CZDIEX | PI6CG33202CZDIEX | PI6CG33202CZDIEX | PI6CG33202CZDIEX |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL | HCSL | HCSL | 1 | HCSL | HCSL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 25 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |