Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Circuits: 10
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Input: BLVDS, CML, LVDS, LVPECL
Output: Ethernet
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24TQFN Product overview: PI6CG33201CZDIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CG33201CZDIEX
CLOCK GENERATOR,V-QFN4040-
CLOCK GENERATOR,V-QFN4040-
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24TQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PI6CG33201CZDIEXTR-ND | 728-PI6CG33201CZDIEX | PI6CG33201CZDIEX | PI6CG33201CZDIEX | PI6CG33201CZDIEX | PI6CG33201CZDIEX | |
| Product Name | Connectors,Interconnects | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | Ethernet | HCSL | HCSL | HCSL | HCSL | HCSL | |
| Package Type | 8-SMD, No Lead | Surface Mount; 24-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | |
| Supply Voltage | 3 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |