Clock Generator IC 25MHz 1 48-VFQFN Exposed Pad
Clock Generator IC 25MHz 1 48-VFQFN Exposed Pad
Clock Generator IC 25MHz 1 48-VFQFN Exposed Pad
IC CLOCK GENERATOR 48TQFN
Clock Generator IC 25MHz 1 48-VFQFN Exposed Pad
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C
IC CLOCK GENERATOR 48TQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PI6CG18801ZLIEXDKR-ND | PI6CG18801ZLIEX | PI6CG18801ZLIEX | 29AK3721 | PI6CG18801ZLIEX |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 100Mhz, -40 To 85Deg C Diodes Inc. | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator |
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts |