IC CLOCK GENERATOR 32TQFN Product overview: PI6CG18401ZHIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6CG18401ZHIEX can be used for catalog matching and distributor lookup.
Clock Generator IC 100MHz 1 32-WFQFN Exposed Pad
Clock Generator IC 100MHz 1 32-WFQFN Exposed Pad
Clock Generator IC 100MHz 1 32-WFQFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 1321346-PI6CG18401ZH
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Clock Generator
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: CMOS, Crystal
Output: CMOS, HCSL
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 1.7V ~ 1.9V
Supplier Device Package: 32-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI6CG18401ZHIEXDIDKR
Base Product Number: PI6CG18401
RoHS Status: ROHS3 Compliant
IC CLOCK GENERATOR 32TQFN
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C
Clock Generator IC 100MHz 1 32-WFQFN Exposed Pad
IC CLOCK GENERATOR 32TQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PI6CG18401ZHIEX | PI6CG18401ZHIEXDITR-ND | 1321346-PI6CG18401ZHIEX | PI6CG18401ZHIEX | 29AK3720 | PI6CG18401ZHIEX | PI6CG18401ZHIEX |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 100Mhz, -40 To 85Deg C Diodes Inc. | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS, HCSL | HCSL | CMOS; CMOS, HCSL | CMOS; CMOS, HCSL | CMOS; CMOS, HCSL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||
| Frequency | 25 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |