DIODES Incorporated Clock Generators, PLLs, Frequency Synthesizers PI6CG18401ZHIE

Description
IC 32-WFQFN Exposed Pad
Request a Quote
Description
IC 32-WFQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI6CG18401ZHIE is a low power PCIe clock generator designed for applications requiring high performance and low jitter outputs. It operates with a supply voltage of 1.8V and accepts a 25 MHz crystal or CMOS input to generate four differential HCSL outputs at 100 MHz, featuring on-chip termination that simplifies PCB layout by eliminating the need for external resistors. The device supports individual output enable controls and offers programmable slew rates and output amplitudes for each output, allowing for customization based on specific application needs. The clock generator is compliant with PCIe Gen1, Gen2, Gen3, and Gen4 standards, ensuring compatibility with a wide range of devices. It exhibits very low jitter characteristics, with differential cycle-to-cycle jitter less than 50 ps and output-to-output skew also under 50 ps. Additionally, the device includes a buffered reference output for low noise applications and supports selectable spread-spectrum options to mitigate EMI. Configuration can be achieved through strapping pins or an SMBus interface, which is 3.3V tolerant. The product is packaged in a 32-lead TQFN format, suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The PI6CG18401ZHIE is a low power PCIe clock generator designed for applications requiring high performance and low jitter outputs. It operates with a supply voltage of 1.8V and accepts a 25 MHz crystal or CMOS input to generate four differential HCSL outputs at 100 MHz, featuring on-chip termination that simplifies PCB layout by eliminating the need for external resistors. The device supports individual output enable controls and offers programmable slew rates and output amplitudes for each output, allowing for customization based on specific application needs. The clock generator is compliant with PCIe Gen1, Gen2, Gen3, and Gen4 standards, ensuring compatibility with a wide range of devices. It exhibits very low jitter characteristics, with differential cycle-to-cycle jitter less than 50 ps and output-to-output skew also under 50 ps. Additionally, the device includes a buffered reference output for low noise applications and supports selectable spread-spectrum options to mitigate EMI. Configuration can be achieved through strapping pins or an SMBus interface, which is 3.3V tolerant. The product is packaged in a 32-lead TQFN format, suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PI6CG18401ZHIEDI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PI6CG18401ZHIEDI-ND
Clock Generators, PLLs, Frequency Synthesizers PI6CG18401ZHIEDI-ND
IC 32-WFQFN Exposed Pad

IC 32-WFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CG18401ZHIE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6CG18401ZHIE
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PI6CG18401ZHIE
IC CLOCK GENERATOR 32TQFN

IC CLOCK GENERATOR 32TQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6CG18401ZHIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PI6CG18401ZHIE
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PI6CG18401ZHIE
IC CLOCK GENERATOR 32TQFN

IC CLOCK GENERATOR 32TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6CG18401ZHIEDI-ND PI6CG18401ZHIE PI6CG18401ZHIE
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details