Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24TQFN
IC CLOCK GENERATOR 24TQFN
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24TQFN
CLOCK GENERATOR, 100MHZ, -40 TO 105DEG C
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6CG182Q2ZDQEXDICT-ND | PI6CG182Q2ZDQEX | PI6CG182Q2ZDQEX | PI6CG182Q2ZDQEX | PI6CG182Q2ZDQEX | 29AK3717 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 100Mhz, -40 To 105Deg C Diodes Inc. |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator; Clock Generator | Real Time Clock; Clock Generator |
| Bus Interface | HCSL | CMOS, HCSL | CMOS; CMOS, HCSL | CMOS; CMOS, HCSL | ||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | ||
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts |