PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
3.3V 1:6 LOW POWER PCIE GENERATO Product overview: PI6CFGL601BZHIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CFGL601BZHIEX
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C
3.3V 1:6 LOW POWER PCIE GENERATO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | 31-PI6CFGL601BZHIEXTR-ND | 763-PI6CFGL601BZHIEX | 29AK3716 | PI6CFGL601BZHIEX |
| Product Name | Application Specific Clock/Timing | Low-Power 3.3V Clock and Timing IC | Clock Generator, 100Mhz, -40 To 85Deg C Diodes Inc. | Clock/Timing - Application Specific |
| Bus Interface | LVDS; HCSL | HCSL, LVDS | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz |