3.3V 1:4 LOW POWER PCIE GENERATO Product overview: PI6CFGL402BLIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CFGL402BLIEX can be used for catalog matching and distributor lookup.
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
3.3V 1:4 LOW POWER PCIE GENERATO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 763-PI6CFGL402BLIEX | 31-PI6CFGL402BLIEXCT-ND | PI6CFGL402BLIEX |
| Product Name | Low-Power 3.3V Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVDS | LVDS; HCSL | |
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz |