PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-TQFN (5x5)
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-TQFN (5x5)
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-TQFN (5x5)
3.3V 1:4 LOW POWER PCIE GENERATO Product overview: PI6CFGL401BZHIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CFGL401BZHIEX
3.3V 1:4 LOW POWER PCIE GENERATO
CLOCK GENERATOR, 25MHZ, -40 TO 85DEG C
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 32-TQFN (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PI6CFGL401BZHIEXCT-ND | 763-PI6CFGL401BZHIEX | PI6CFGL401BZHIEX | 29AK3715 | PI6CFGL401BZHIEX |
| Product Name | Application Specific Clock/Timing | Low-Power 3.3V Clock and Timing IC | Clock/Timing - Application Specific | Clock Generator, 25Mhz, -40 To 85Deg C Diodes Inc. | Application Specific Clock/Timing |
| Bus Interface | LVCMOS | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |