PCI Express (PCIe) IC 110MHz 1 Output 20-TSSOP
PCI Express (PCIe) IC 110MHz 1 Output 20-TSSOP
PCI Express (PCIe) IC 110MHz 1 Output 20-TSSOP
IC CLOCK GENERATOR 20-TSSOP Product overview: PI6CEQ20200LIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CEQ20200LIEX can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 20-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | 31-PI6CEQ20200LIEXDKR-ND | 763-PI6CEQ20200LIEX | PI6CEQ20200LIEX |
| Product Name | Application Specific Clock/Timing | TSSOP Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 110 MHz | 110 MHz | 110 MHz |