DIODES Incorporated Low-Power 3.3V Clock and Timing IC PI6CDBL402BLIEX

Description
3.3V 1:4 LOW POWER PCIE BUFFER Product overview: PI6CDBL402BLIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CDBL402BLIEX can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V 1:4 LOW POWER PCIE BUFFER Product overview: PI6CDBL402BLIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CDBL402BLIEX can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI6CDBL402BLIEX is a low power, PCIe 3.0 compliant clock buffer designed for high-speed applications. It features four differential clock outputs and operates in both PLL and bypass modes, supporting frequencies from 100 MHz in PLL mode to 400 MHz in bypass mode. The device is characterized by low skew of less than 60 ps and low cycle-to-cycle jitter of 45 ps at 100 MHz, making it suitable for high-performance applications. It has a programmable PLL bandwidth and supports independent output power supply ranging from 1.8V to 3.3V. The device is packaged in a 28-pin TSSOP format, which is Pb-free and compliant with green standards. The PI6CDBL402BLIEX is particularly useful for engineers looking for a reliable clock distribution solution in PCIe applications.

Datasheet Summary
Powered by GS/AI

The PI6CDBL402BLIEX is a low power, PCIe 3.0 compliant clock buffer designed for high-speed applications. It features four differential clock outputs and operates in both PLL and bypass modes, supporting frequencies from 100 MHz in PLL mode to 400 MHz in bypass mode. The device is characterized by low skew of less than 60 ps and low cycle-to-cycle jitter of 45 ps at 100 MHz, making it suitable for high-performance applications. It has a programmable PLL bandwidth and supports independent output power supply ranging from 1.8V to 3.3V. The device is packaged in a 28-pin TSSOP format, which is Pb-free and compliant with green standards. The PI6CDBL402BLIEX is particularly useful for engineers looking for a reliable clock distribution solution in PCIe applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore
Low-Power 3.3V Clock and Timing IC
763-PI6CDBL402BLIEX
Low-Power 3.3V Clock and Timing IC 763-PI6CDBL402BLIEX
3.3V 1:4 LOW POWER PCIE BUFFER Product overview: PI6CDBL402BLIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CDBL402BLIEX can be used for catalog matching and distributor lookup.

3.3V 1:4 LOW POWER PCIE BUFFER Product overview: PI6CDBL402BLIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CDBL402BLIEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 31-PI6CDBL402BLIEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
31-PI6CDBL402BLIEXDKR-ND
Application Specific Clock/Timing 31-PI6CDBL402BLIEXDKR-ND
IC CLOCK BUFFER PCIE 28-TSSOP

IC CLOCK BUFFER PCIE 28-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - 31-PI6CDBL402BLIEXTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
31-PI6CDBL402BLIEXTR-ND
Application Specific Clock/Timing 31-PI6CDBL402BLIEXTR-ND
PCI Express (PCIe) Clock Buffer IC 1 Output 28-TSSOP

PCI Express (PCIe) Clock Buffer IC 1 Output 28-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - 31-PI6CDBL402BLIEXCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
31-PI6CDBL402BLIEXCT-ND
Application Specific Clock/Timing 31-PI6CDBL402BLIEXCT-ND
IC CLOCK BUFFER PCIE 28-TSSOP

IC CLOCK BUFFER PCIE 28-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - PI6CDBL402BLIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6CDBL402BLIEX
Clock/Timing - Application Specific PI6CDBL402BLIEX
3.3V 1:4 LOW POWER PCIE BUFFER

3.3V 1:4 LOW POWER PCIE BUFFER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-PI6CDBL402BLIEX 31-PI6CDBL402BLIEXDKR-ND PI6CDBL402BLIEX
Product Name Low-Power 3.3V Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface HCSL, LVDS LVDS; HCSL
Package Type Tape & Reel (TR) Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts
Frequency 400 MHz
Unlock Full Specs
to access all available technical data