PCI Express (PCIe) IC 105MHz 1 Output 32-TQFN (5x5)
PCI Express (PCIe) IC 105MHz 1 Output 32-TQFN (5x5)
PCI Express (PCIe) IC 105MHz 1 Output 32-TQFN (5x5)
3.3V 1:4 LOW POWER PCIE BUFFER Product overview: PI6CDBL401BZHIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6CDBL401BZHIEX
3.3V 1:4 LOW POWER PCIE BUFFER
CLOCK BUFFER, 100MHZ, -40 TO 85DEG C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | PI6CDBL401BZHIEXDITR-ND | 763-PI6CDBL401BZHIEX | PI6CDBL401BZHIEX | 29AK3712 |
| Product Name | Application Specific Clock/Timing | Low-Power 3.3V Clock and Timing IC | Clock/Timing - Application Specific | Clock Buffer, 100Mhz, -40 To 85Deg C Diodes Inc. |
| Bus Interface | LVDS; HCSL | HCSL, LVDS | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 105 MHz | 400 MHz | 105 MHz |