DIODES Incorporated Application Specific Clock/Timing PI6CDBL401BZHIE

Description
PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
Request a Quote Datasheet
Description
PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - PI6CDBL401BZHIE-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6CDBL401BZHIE-ND
Application Specific Clock/Timing PI6CDBL401BZHIE-ND
PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)

PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)

Buy Now Datasheet
Clock/Timing - Application Specific - PI6CDBL401BZHIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6CDBL401BZHIE
Clock/Timing - Application Specific PI6CDBL401BZHIE
IC CLOCK 100MHZ 1CIR 32TQFN

IC CLOCK 100MHZ 1CIR 32TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number PI6CDBL401BZHIE-ND PI6CDBL401BZHIE
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface LVDS; HCSL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Application Specific Clock/Timing - SI52112-B4-GT-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
2 suppliers