IC CLK BUFFER 1:5 200MHZ 40TQFN
IC CLK BUFFER 1:5 200MHZ 40TQFN
IC CLK BUFFER 1:5 200MHZ 40TQFN
Win Source Part Number: 1362460-PI6CBF18501Z
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
Type: Fanout Buffer (Distribution)
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (5x5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Output: HCSL
Number of Circuits: 1
Input: CMOS, HCSL
Frequency - Max: 200 MHz
FANOUT BUFFER, 100MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
CLOCK BUFFER W-QFN5050-40 T&R 3.
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PI6CBF18501ZLAIEXCT-ND | 1362460-PI6CBF18501ZLAIEX | 22AJ0371 | PI6CBF18501ZLAIEX |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 100Mhz, -40 To 85Deg C Rohs Compliant Diodes Inc. | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts |