Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6CBF18501ZLAIEX-13R |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.7 to 1.9 volts |
| Switching Frequency | 200000 kHz |