The PI6CB33801ZLIEX-13R is an eight-output clock buffer designed for low-power applications, supporting PCIe Gen1 through Gen5 with a reference input that fans out eight 100MHz low-power differential HCSL outputs. It features on-chip terminations, eliminating the need for 32 external resistors, which simplifies layout. Each output has an individual enable pin for enhanced power management. The device utilizes a proprietary PLL design to achieve low jitter, compliant with PCIe specifications, and also supports Ethernet applications at frequencies of 50MHz, 125MHz, and 133.33MHz via SMBus. Configuration options for slew rate and output amplitude are available through SMBus, allowing for performance optimization. The device operates at a supply voltage of 3.3V and is packaged in a 48-lead TQFN format. It is fully RoHS compliant and suitable for automotive applications requiring specific change control.
Clock Clock Buffer IC 1:8 133.46 MHz 48-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6CB33801ZLIEX-13R |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3.13 to 3.46 volts |
| Switching Frequency | 133460 kHz |