DIODES Incorporated Clock Buffers, Drivers PI6CB33601ZLAIEX

Description
Clock Fanout Buffer (Distribution) IC 1:6 133.33 MHz 40-WFQFN Exposed Pad
Description
Clock Fanout Buffer (Distribution) IC 1:6 133.33 MHz 40-WFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The PI6CB33601ZLAIEX is a 6-output clock buffer designed for low power consumption, supporting PCIe Gen1 through Gen5 with a reference input that fans out six 100MHz low power differential HCSL outputs. It features on-chip terminations, which eliminate the need for 24 external resistors, simplifying layout. Each output has an individual enable pin for enhanced power management. The device utilizes a proprietary PLL design to achieve low jitter, compliant with PCIe specifications, and also supports Ethernet applications at frequencies of 50MHz, 125MHz, and 133.33MHz via SMBus. Configuration options include programmable slew rate and output amplitude, allowing users to optimize performance for specific applications. The device operates at a supply voltage of 3.3V and is packaged in a 40-lead TQFN format, fully compliant with RoHS and "Green" standards.

Datasheet Summary
Powered by GS/AI

The PI6CB33601ZLAIEX is a 6-output clock buffer designed for low power consumption, supporting PCIe Gen1 through Gen5 with a reference input that fans out six 100MHz low power differential HCSL outputs. It features on-chip terminations, which eliminate the need for 24 external resistors, simplifying layout. Each output has an individual enable pin for enhanced power management. The device utilizes a proprietary PLL design to achieve low jitter, compliant with PCIe specifications, and also supports Ethernet applications at frequencies of 50MHz, 125MHz, and 133.33MHz via SMBus. Configuration options include programmable slew rate and output amplitude, allowing users to optimize performance for specific applications. The device operates at a supply voltage of 3.3V and is packaged in a 40-lead TQFN format, fully compliant with RoHS and "Green" standards.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6CB33601ZLAIEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
PI6CB33601ZLAIEX
Clock Buffers, Drivers PI6CB33601ZLAIEX
Clock Fanout Buffer (Distribution) IC 1:6 133.33 MHz 40-WFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:6 133.33 MHz 40-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number PI6CB33601ZLAIEX
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 133330 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6282ELW-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Clock Buffers, Drivers - SI5330F-B00216-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details