CLOCK BUFFER V-QFN6060-80 T&R 3K
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 31-PI6CB332020AZXBEX-13TR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 80-VFQFN Dual Rows, Exposed Pad |