Win Source Part Number: 1355201-PI6CB332001Z
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
Type: Clock Buffer
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 80-VFQFN Dual Rows, Exposed Pad
Supplier Device Package: 80-aQFN (6x6)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: HCSL
Number of Circuits: 1
Input: CMOS, HCSL
Frequency - Max: 400 MHz
IC CLK BUFFER 1:20 400MHZ 80AQFN
IC CLK BUFFER 1:20 400MHZ 80AQFN
IC CLK BUFFER 1:20 400MHZ 80AQFN
IC CLK BUFFER 1:20 400MHZ 80AQFN
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1355201-PI6CB332001ZXBIEX-13RA | 31-PI6CB332001ZXBIEX-13RACT-ND | PI6CB332001ZXBIEX-13RA |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Buffer; Clock Driver |
| Bus Interface | HCSL | HCSL | HCSL |
| Package Type | 80-VFQFN Dual Rows, Exposed Pad | Surface Mount; 80-VFQFN Dual Rows, Exposed Pad |