DIODES Incorporated Clock Buffers, Drivers PI6CB332000ZDIEX

Description
Clock Clock Buffer IC 1:20 200MHz 72-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Clock Buffer IC 1:20 200MHz 72-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 31-PI6CB332000ZDIEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CB332000ZDIEXCT-ND
Clock Buffers, Drivers 31-PI6CB332000ZDIEXCT-ND
Clock Clock Buffer IC 1:20 200MHz 72-VFQFN Exposed Pad

Clock Clock Buffer IC 1:20 200MHz 72-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CB332000ZDIEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CB332000ZDIEXDKR-ND
Clock Buffers, Drivers 31-PI6CB332000ZDIEXDKR-ND
Clock Clock Buffer IC 1:20 200MHz 72-VFQFN Exposed Pad

Clock Clock Buffer IC 1:20 200MHz 72-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI6CB332000ZDIEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI6CB332000ZDIEXTR-ND
Clock Buffers, Drivers 31-PI6CB332000ZDIEXTR-ND
Clock Clock Buffer IC 1:20 200MHz 72-VFQFN Exposed Pad

Clock Clock Buffer IC 1:20 200MHz 72-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
981146-PI6CB332000ZDIEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 981146-PI6CB332000ZDIEX
Win Source Part Number: 981146-PI6CB332000ZD IEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Clock Buffer Package: Tape & Reel Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: HCSL Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-TQFN (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI6CB332000ZDIEXC T,31-PI6CB332000ZDIE XTR,31-PI6CB332000ZD IEXDKR Base Product Number: PI6CB332000

Win Source Part Number: 981146-PI6CB332000ZDIEX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Tape & Reel
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-TQFN (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI6CB332000ZDIEXCT,31-PI6CB332000ZDIEXTR,31-PI6CB332000ZDIEXDKR
Base Product Number: PI6CB332000

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6CB332000ZDIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6CB332000ZDIEX
Clock/Timing - Clock Buffers, Drivers PI6CB332000ZDIEX
CLOCK BUFFER V-QFN100100-72

CLOCK BUFFER V-QFN100100-72

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 31-PI6CB332000ZDIEXCT-ND 981146-PI6CB332000ZDIEX PI6CB332000ZDIEX
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Clock Driver Clock Driver
Bus Interface HCSL HCSL
Package Type Surface Mount; 72-VFQFN Exposed Pad Surface Mount; 72-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CDC303NSR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
4 suppliers