DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI6C5912006ZHIEX

Description
Win Source Part Number: 1084792-PI6C5912006Z HIEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Differential or Single-Ended Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI6C5912006ZHIEXDICT ,PI6C5912006ZHIEXDID KR,PI6C5912006ZHIEXD ITR Base Product Number: PI6C5912006
Request a Quote Datasheet
Description
Win Source Part Number: 1084792-PI6C5912006Z HIEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Differential or Single-Ended Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI6C5912006ZHIEXDICT ,PI6C5912006ZHIEXDID KR,PI6C5912006ZHIEXD ITR Base Product Number: PI6C5912006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1084792-PI6C5912006ZHIEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1084792-PI6C5912006ZHIEX
Win Source Part Number: 1084792-PI6C5912006Z HIEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Differential or Single-Ended Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI6C5912006ZHIEXDICT ,PI6C5912006ZHIEXDID KR,PI6C5912006ZHIEXD ITR Base Product Number: PI6C5912006

Win Source Part Number: 1084792-PI6C5912006ZHIEX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Differential or Single-Ended
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI6C5912006ZHIEXDICT,PI6C5912006ZHIEXDIDKR,PI6C5912006ZHIEXDITR
Base Product Number: PI6C5912006

Buy Now Datasheet
Clock Buffers, Drivers - PI6C5912006ZHIEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C5912006ZHIEXDITR-ND
Clock Buffers, Drivers PI6C5912006ZHIEXDITR-ND
Clock Fanout Buffer (Distribution) IC 2:6 2GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:6 2GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C5912006ZHIEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C5912006ZHIEX
Clock/Timing - Clock Buffers, Drivers PI6C5912006ZHIEX
IC CLOCK BUFFER W-QFN5050-32

IC CLOCK BUFFER W-QFN5050-32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1084792-PI6C5912006ZHIEX PI6C5912006ZHIEXDITR-ND PI6C5912006ZHIEX
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9540BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 655 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 728-CDCE906R002PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers