DIODES Incorporated Application Specific Clock/Timing PI6C557-10LEX

Description
PCI Express (PCIe) IC 100MHz 1 Output 16-TSSOP
Request a Quote Datasheet
Description
PCI Express (PCIe) IC 100MHz 1 Output 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - PI6C557-10LEX-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6C557-10LEX-ND
Application Specific Clock/Timing PI6C557-10LEX-ND
PCI Express (PCIe) IC 100MHz 1 Output 16-TSSOP

PCI Express (PCIe) IC 100MHz 1 Output 16-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - PI6C557-10LEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C557-10LEX
Clock/Timing - Application Specific PI6C557-10LEX
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number PI6C557-10LEX-ND PI6C557-10LEX
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
CD54HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - 5962-8875701EA - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXI-388-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details