DIODES Incorporated Clock/Timing - Clock/Timing - Application Specific - PI6C557-06LEX PI6C557-06LEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802333-PI6C557-06LEX Packaging: Reel Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: HCSL Output: HCSL PLL: No Main Purpose: PCI Express (PCIe) Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: PI6C557
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802333-PI6C557-06LEX Packaging: Reel Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: HCSL Output: HCSL PLL: No Main Purpose: PCI Express (PCIe) Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: PI6C557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6C557-06LEX
802333-PI6C557-06LEX
Clock/Timing - Clock/Timing - Application Specific - PI6C557-06LEX 802333-PI6C557-06LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 802333-PI6C557-06LEX Packaging: Reel Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: HCSL Output: HCSL PLL: No Main Purpose: PCI Express (PCIe) Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: PI6C557

Manufacturer: Diodes Incorporated
Win Source Part Number: 802333-PI6C557-06LEX
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: HCSL
Output: HCSL
PLL: No
Main Purpose: PCI Express (PCIe)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: PI6C557

Buy Now
Singapore, Singapore
TSSOP Clock and Timing IC
763-PI6C557-06LEX
TSSOP Clock and Timing IC 763-PI6C557-06LEX
IC CLOCK GENERATOR 20-TSSOP Product overview: PI6C557-06LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-06LEX can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 20-TSSOP Product overview: PI6C557-06LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-06LEX can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - PI6C557-06LEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C557-06LEX
Clock/Timing - Application Specific PI6C557-06LEX
IC CLOCK GENERATOR 20-TSSOP

IC CLOCK GENERATOR 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 802333-PI6C557-06LEX 763-PI6C557-06LEX PI6C557-06LEX
Product Name Clock/Timing - Clock/Timing - Application Specific - PI6C557-06LEX TSSOP Clock and Timing IC Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface HCSL HCSL
Package Type Surface Mount Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data