DIODES Incorporated Application Specific Clock/Timing PI6C557-05QLE

Description
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Request a Quote Datasheet
Description
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - PI6C557-05QLE-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6C557-05QLE-ND
Application Specific Clock/Timing PI6C557-05QLE-ND
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP

Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6C557-05QLE
930503-PI6C557-05QLE
Clock/Timing - Clock/Timing - Application Specific - PI6C557-05QLE 930503-PI6C557-05QLE
Manufacturer: Diodes Incorporated Win Source Part Number: 930503-PI6C557-05QLE Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PI6C557 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930503-PI6C557-05QLE
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI6C557
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
763-PI6C557-05QLE
TSSOP Clock and Timing IC 763-PI6C557-05QLE
IC CLOCK GENERATOR TSSOP Product overview: PI6C557-05QLE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-05QLE can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR TSSOP Product overview: PI6C557-05QLE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-05QLE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - PI6C557-05QLE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6C557-05QLE
Clock/Timing - Application Specific PI6C557-05QLE
IC CLOCK GENERATOR TSSOP

IC CLOCK GENERATOR TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks
Product Number PI6C557-05QLE-ND 930503-PI6C557-05QLE 763-PI6C557-05QLE PI6C557-05QLE
Product Name Application Specific Clock/Timing Clock/Timing - Clock/Timing - Application Specific - PI6C557-05QLE TSSOP Clock and Timing IC Clock/Timing - Application Specific
Bus Interface LVDS; HCSL HCSL, LVDS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Tube Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 200 MHz 25 MHz 200 MHz
Unlock Full Specs
to access all available technical data