Manufacturer: Diodes Incorporated
Win Source Part Number: 089312-PI6C557-05LEX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, Crystal
Output: HCSL, LVDS
Main Purpose: Ethernet, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
IC CLOCK GENERATOR TSSOP Product overview: PI6C557-05LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-05LEX can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR TSSOP
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C
PLL Clock Generator Single 20-Pin TSSOP T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 089312-PI6C557-05LEX | PI6C557-05LEXTR-ND | 763-PI6C557-05LEX | PI6C557-05LEX | 29AK3767 | 233-PI6C557-05LEX |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - PI6C557-05LEX | Application Specific Clock/Timing | TSSOP Clock and Timing IC | Clock/Timing - Application Specific | Clock Generator, 200Mhz, -40 To 85Deg C Diodes Inc. | PLL Clock Generator Single 20-Pin TSSOP T/R |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | ||
| Bus Interface | LVDS; HCSL, LVDS | LVDS; HCSL | HCSL, LVDS | |||
| Package Type | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |