IC CLOCK GENERATOR TSSOP Product overview: PI6C557-05BLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-05BLEX can be used for catalog matching and distributor lookup.
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 801217-PI6C557-05BLE
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: HCSL, Crystal
Output: HCSL, LVDS
PLL: Yes
Main Purpose: Ethernet, PCI Express (PCIe)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: PI6C557
IC CLOCK GENERATOR TSSOP
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-PI6C557-05BLEX | 31-PI6C557-05BLEXDKR-ND | 801217-PI6C557-05BLEX | PI6C557-05BLEX | 29AK3766 |
| Product Name | TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - PI6C557-05BLEX | Clock/Timing - Application Specific | Clock Generator, 200Mhz, -40 To 85Deg C Diodes Inc. |
| Bus Interface | HCSL, LVDS | LVDS; HCSL | LVDS; HCSL, LVDS | ||
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |