IC CLOCK GENERATOR 20-TSSOP Product overview: PI6C557-05BLE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-05BLE can be used for catalog matching and distributor lookup.
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 20-TSSOP
Manufacturer: Pericom
Win Source Part Number: 1237630-PI6C557-05BL
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC CLOCK GENERATOR 20-TSSOP
200MHz TSSOP-20 Clock Generators / Frequency Synthesizers / PLL ROHS
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-PI6C557-05BLE | PI6C557-05BLE-ND | 1237630-PI6C557-05BLE | PI6C557-05BLE | PI6C557-05BLE | 29AK3765 |
| Product Name | TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - PI6C557-05BLE | Clock/Timing - Application Specific | RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL | Clock Generator, 200Mhz, -40 To 85Deg C Diodes Inc. |
| Bus Interface | HCSL, LVDS | LVDS; HCSL | ||||
| Package Type | Tube | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP; TSSOP | ||
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |||
| Frequency | 25 MHz | 200 MHz | 200 MHz | 200 MHz |