IC CLOCK GENERATOR TSSOP Product overview: PI6C557-03LEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03LEX can be used for catalog matching and distributor lookup.
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 061617-PI6C557-03LEX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: HSTL, LVDS
Main Purpose: Ethernet, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC CLOCK GENERATOR TSSOP
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-PI6C557-03LEX | PI6C557-03LEXTR-ND | 061617-PI6C557-03LEX | PI6C557-03LEX | 29AK3764 |
| Product Name | TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - PI6C557-03LEX | Clock/Timing - Application Specific | Clock Generator, 200Mhz, -40 To 85Deg C Diodes Inc. |
| Bus Interface | HSTL, LVDS | HSTL | HSTL; LVDS; HSTL, LVDS | ||
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 25 MHz | 200 MHz | 200 MHz | 200 MHz |