Manufacturer: Diodes Incorporated
Win Source Part Number: 930502-PI6C557-03BQE
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, PCI Express (PCIe) IC 200MHz Output 16-QSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI6C557
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK GENERATOR 16QSOP Product overview: PI6C557-03BQE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03BQE can be used for catalog matching and distributor lookup.
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-QSOP
IC CLOCK GENERATOR 16QSOP
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 930502-PI6C557-03BQE | 763-PI6C557-03BQE | PI6C557-03BQE-ND | PI6C557-03BQE | 29AK3762 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - PI6C557-03BQE | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Clock Generator, 200Mhz, -40 To 85Deg C Diodes Inc. |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | ||
| Package Type | Surface Mount; 16-QSOP | Tube | Surface Mount; SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | HCSL, LVDS | LVDS; HCSL |