IC CLOCK GENERATOR 16TSSOP
IC CLOCK GENERATOR 16TSSOP
Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 930501-PI6C557-03BLE
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6C557
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK GENERATOR 16TSSOP Product overview: PI6C557-03BLEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6C557-03BLEX can be used for catalog matching and distributor lookup.
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C
PLL Clock Generator Single 16-Pin TSSOP T/R
IC CLOCK GENERATOR 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 31-PI6C557-03BLEXDKR-ND | 930501-PI6C557-03BLEX | 763-PI6C557-03BLEX | 29AK3761 | 233-PI6C557-03BLEX | PI6C557-03BLEX |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - PI6C557-03BLEX | Clock and Timing IC | Clock Generator, 200Mhz, -40 To 85Deg C Diodes Inc. | PLL Clock Generator Single 16-Pin TSSOP T/R | Clock/Timing - Application Specific |
| Bus Interface | LVDS; HCSL | HCSL, LVDS | ||||
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Tape & Reel (TR) | 16-TSSOP (0.173, 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 200 MHz | 25 MHz | 200 MHz | 200 MHz |